Vishay Precision Group Single FETs, MOSFETs IRF9630SPBF

Description
P-Channel 200V 6.5A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
P-Channel 200V 6.5A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF9630SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9630SPBF-ND
Single FETs, MOSFETs IRF9630SPBF-ND
P-Channel 200V 6.5A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 200V 6.5A (Tc) 3W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9630SPBF - 1046786-IRF9630SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9630SPBF
1046786-IRF9630SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9630SPBF 1046786-IRF9630SPBF
Manufacturer: Vishay Win Source Part Number: 1046786-IRF9630SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta), 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 6.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 3.9A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1046786-IRF9630SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta), 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 6.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 3.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD -200V 6.5A MOSFET Transistor
278-IRF9630SPBF
P-Channel SMD -200V 6.5A MOSFET Transistor 278-IRF9630SPBF
P-Channel MOSFET, -200V, 6.5A, 800mR, TO-263, Surface Mount Product overview: IRF9630SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -200V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -200V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9630SPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -200V, 6.5A, 800mR, TO-263, Surface Mount Product overview: IRF9630SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -200V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -200V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9630SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, -200V, -6.5A, To-263Ab; Transistor Polarity Vishay - 01AC4892 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -200V, -6.5A, To-263Ab; Transistor Polarity Vishay
01AC4892
Mosfet, P-Ch, -200V, -6.5A, To-263Ab; Transistor Polarity Vishay 01AC4892
MOSFET, P-CH, -200V, -6.5A, TO-263AB; Transistor Polarity:P Channel; Continuous Drain Current Id:-6.5A; Drain Source Voltage Vds:-200V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

MOSFET, P-CH, -200V, -6.5A, TO-263AB; Transistor Polarity:P Channel; Continuous Drain Current Id:-6.5A; Drain Source Voltage Vds:-200V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -200V HEXFET MOSFET

MOSFET P-CH -200V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9630SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9630SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9630SPBF
MOSFET P-CH 200V 6.5A D2PAK

MOSFET P-CH 200V 6.5A D2PAK

Supplier's Site
Transistor - 16352485 - Radwell International
Willingboro, NJ, United States
Transistor
16352485
Transistor 16352485
MOSFET, P-CH, -200V, -6.5A, TO-263AB, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-6.5A, DRAIN SOURCE VOLTAGE VDS:-200V, ON RESISTANCE RDS(ON):0.8OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, P-CH, -200V, -6.5A, TO-263AB, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-6.5A, DRAIN SOURCE VOLTAGE VDS:-200V, ON RESISTANCE RDS(ON):0.8OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IRF9630SPBF-ND 1046786-IRF9630SPBF 278-IRF9630SPBF 01AC4892 IRF9630SPBF IRF9630SPBF 16352485
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9630SPBF P-Channel SMD -200V 6.5A MOSFET Transistor Mosfet, P-Ch, -200V, -6.5A, To-263Ab; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 200 volts
PD 3000 to 74000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
 - AIKB40N65DF5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers