Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9620STRR

Description
MOSFET P-CH 200V 3.5A D2PAK
Description
MOSFET P-CH 200V 3.5A D2PAK

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9620STRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9620STRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9620STRR
MOSFET P-CH 200V 3.5A D2PAK

MOSFET P-CH 200V 3.5A D2PAK

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number IRF9620STRR
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details