Manufacturer: Vishay
Win Source Part Number: 826111-IRF9610STRRPB
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Power Field-Effect Transistor, 1.8A I(D), 200V, 3ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, PLASTIC, SMD-220, D2PAK-3 Product overview: IRF9610STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 1.8A, 200V, 3ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 1.8A, 200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9610STRRPBF can be used for catalog matching and distributor lookup.
P-Channel 200V 1.8A (Tc) 3W (Ta), 20W (Tc) Surface Mount D²PAK (TO-263)
N-CHANNEL200V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 826111-IRF9610STRRPBF | 278-IRF9610STRRPBF | 742-IRF9610STRRPBFTR-ND | IRF9610STRRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9610STRRPBF | P-Channel SMD 1.8A 200V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |