Manufacturer: Vishay Siliconix
Win Source Part Number: 1187453-IRF9610S
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3W, 20W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 1.8A
Rds On (Maximum) at Id, Vgs: 3Ohm at 900mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 170pF at 25V
MOSFET P-CH 200V 1.8A D2PAK Product overview: IRF9610S from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9610S can be used for catalog matching and distributor lookup.
P-Channel 200V 1.8A (Tc) 3W (Ta), 20W (Tc) Surface Mount D²PAK (TO-263)
MOSFET P-CH 200V 1.8A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1187453-IRF9610S | 278-IRF9610S | IRF9610S-ND | IRF9610S |
| Product Name | FETs - Single - IRF9610S | 200V 1.8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 200 volts | |||
| QG | 11 nC | |||
| PD | 3000 to 20000 milliwatts | 3000 milliwatts |