Manufacturer: Vishay Siliconix
Win Source Part Number: 1187448-IRF9540S
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.7W, 150W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 19A
Rds On (Maximum) at Id, Vgs: 200mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 61nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1400pF at 25V
MOSFET P-CH 100V 19A D2PAK Product overview: IRF9540S from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540S can be used for catalog matching and distributor lookup.
MIN QTY 1000 MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
MOSFET P-CH 100V 19A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 1187448-IRF9540S | 278-IRF9540S | 16352441 | IRF9540S |
| Product Name | FETs - Single - IRF9540S | 100V 19A MOSFET Transistor | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | |||
| V(BR)DSS | 100 volts | |||
| QG | 61 nC | |||
| PD | 3700 to 150000 milliwatts | 3700 milliwatts |