MOSFET P-CH 100V 19A TO220AB Product overview: IRF9540 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540 can be used for catalog matching and distributor lookup.
P-Channel 100V 19A (Tc) 150W (Tc) Through Hole TO-220AB
Manufacturer: Vishay
Win Source Part Number: 040706-IRF9540
Type: Power MOSFET
Operating Temp Range: -55C to 175C
Mounting: Through Hole
Pin Count: 3 +Tab
Operating Temperature Classification: Military
Rad Hardened: No
DELETED: Not Compliant
Package Type: TO-220AB
Polarity: P
Number of Elements: 1
Power Dissipation: 150(W)
Noise Figure: Not Required dB
Frequency (Max): Not Required MHz
Continuous Drain Current: 19(A)
Gate-Source Voltage (Max): ±20(V)
Channel Mode: Enhancement
Drain-Source On-Volt: 100(V)
Drain-Source On-Res: 0.2(ohm)
Drain Current (Max): 19 A
Output Power (Max): Not Required W
Drain Efficiency: Not Required %
Power Gain: Not Required dB
Alternative Parts (Cross-Reference): IRF9540PBF; IRF9540_PDD; SPP15P10PLGHKSA1;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics
MOSFET P-CH 100V 19A TO-220AB
Integrated Circuits (ICs) - Transistors - MOSFETs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRF9540 | IRF9540-ND | 040706-IRF9540 | 880-IRF9540 | IRF9540 |
| Product Name | 100V 19A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRF9540 | MOSFET P-CH 100V 19A TO-220AB | Integrated Circuits (ICs) - Transistors - MOSFETs |
| PD | 150000 milliwatts | 150000 milliwatts | 150000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tube | TO-220; TO-220-3 | SOT3 | ||
| Packing Method | Tube | Tube; Tube | |||
| Polarity | P-Channel | P |