Manufacturer: Vishay
Win Source Part Number: 144925-IRF9530STRRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 860pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 300 mOhm @ 7.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
P-Channel 100V 12A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
P-Channel MOSFET, 100V, 12A, 300mR, D2PAK, Surface Mount Product overview: IRF9530STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 100V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530STRRPBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 100V 12A D2PAK
MOSFET P-CH 100V 12A D2PAK
MOSFET P-CH 100V 12A D2PAK
MOSFET P-CH -100V HEXFET MOSFET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 144925-IRF9530STRRPBF | IRF9530STRRPBF-ND | 278-IRF9530STRRPBF | IRF9530STRRPBF | IRF9530STRRPBF | 880-IRF9530STRRPBF | IRF9530STRRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9530STRRPBF | Single FETs, MOSFETs | P-Channel SMD 100V 12A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET P-CH 100V 12A D2PAK | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | |||||
| PD | 3700 to 88000 milliwatts | 88000 milliwatts | 3700 milliwatts | 3700 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |