P-Channel 100V 12A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
P-Channel 100V 12A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
P-Channel 100V 12A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
P-Channel MOSFET, 100V, 12A, 300mR, D2PAK, Surface Mount Product overview: IRF9530STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 100V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9530STRLPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187442-IRF9530STRLP
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.7W, 88W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 12A
Rds On (Maximum) at Id, Vgs: 300mOhm at 7.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 860pF at 25V
MOSFET P-CH 100V 12A D2PAK
MOSFET, P CH, -100V, -12A, TO-263-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12A; On Resistance Rds(on):0.3ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
MOSFET, P-CH, 100V, 12A, TO-263 ROHS COMPLIANT: YES
P CHANNEL MOSFET, -100V, 12A D2-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes
MOSFET P-CH 100V 12A D2PAK
MOSFET P-CH -100V HEXFET MOSFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF9530STRLPBFDKR-ND | 278-IRF9530STRLPBF | 1187442-IRF9530STRLPBF | IRF9530STRLPBF | 05W6875 | 56AJ9927 | 31K2318 | IRF9530STRLPBF | IRF9530STRLPBF |
| Product Name | Single FETs, MOSFETs | P-Channel SMD 100V 12A MOSFET Transistor | Electronic Surplus - IRF9530STRLPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P Ch, -100V, -12A, To-263-3; Transistor Polarity Vishay | Mosfet, P-Ch, 100V, 12A, To-263 Rohs Compliant Vishay | P Channel Mosfet, -100V, 12A D2-Pak, Full Reel; Channel Type Vishay | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | Surface Mount | TO-3; TO-263 | TO-3; TO-263 | TO-3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| PD | 3700 milliwatts | 3700 to 88000 milliwatts | 3700 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| V(BR)DSS | 100 volts | 100 volts |