Vishay Precision Group P Channel Mosfet, -100V, 4A, To-220; Channel Type Vishay IRF9510PBF.

Description
P CHANNEL MOSFET, -100V, 4A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No
Description
P CHANNEL MOSFET, -100V, 4A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
P Channel Mosfet, -100V, 4A, To-220; Channel Type Vishay - 29AC7084 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 4A, To-220; Channel Type Vishay
29AC7084
P Channel Mosfet, -100V, 4A, To-220; Channel Type Vishay 29AC7084
P CHANNEL MOSFET, -100V, 4A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

P CHANNEL MOSFET, -100V, 4A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 29AC7084
Product Name P Channel Mosfet, -100V, 4A, To-220; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET - CSD17313Q2Q1 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
7 suppliers
60 V, P-channel Trench MOSFET - BUK6Y61-60PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts
IDSS -25000 milliamps
View Details
7 suppliers