Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840APBF IRF840APBF

Description
Manufacturer: Vishay Win Source Part Number: 017545-IRF840APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: IRF840A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1018pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V Alternative Parts (Cross-Reference): SFP840; STP8NA50; SW P 840A; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017545-IRF840APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: IRF840A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1018pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V Alternative Parts (Cross-Reference): SFP840; STP8NA50; SW P 840A; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840APBF - 017545-IRF840APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840APBF
017545-IRF840APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840APBF 017545-IRF840APBF
Manufacturer: Vishay Win Source Part Number: 017545-IRF840APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: IRF840A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1018pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V Alternative Parts (Cross-Reference): SFP840; STP8NA50; SW P 840A; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017545-IRF840APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Family Name: IRF840A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1018pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 4.8A, 10V
Alternative Parts (Cross-Reference): SFP840; STP8NA50; SW P 840A;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 5429440 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429440
MOSFETs 5429440
MOSFET N-Channel 500V 8A TO220AB

MOSFET N-Channel 500V 8A TO220AB

Supplier's Site
MOSFETs - 1780835 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780835
MOSFETs 1780835
MOSFET N-Channel 500V 8A TO220AB

MOSFET N-Channel 500V 8A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF840APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF840APBF-ND
Single FETs, MOSFETs IRF840APBF-ND
N-Channel 500V 8A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 500V 8A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 8A MOSFET Transistor
2088-IRF840APBF
N-Channel 500V 8A MOSFET Transistor 2088-IRF840APBF
500V 8A N-Channel MOSFET TO-220AB Product overview: IRF840APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF840APBF can be used for catalog matching and distributor lookup.

500V 8A N-Channel MOSFET TO-220AB Product overview: IRF840APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRF840APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF840APBF
Triode/MOS Tube/Transistor >> MOSFETs IRF840APBF
500V 8A 850mΩ@10V,4.8A 125W 4V@250uA N Channel TO-220AB MOSFETs ROHS

500V 8A 850mΩ@10V,4.8A 125W 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF840APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF840APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF840APBF
MOSFET N-CH 500V 8A TO220AB

MOSFET N-CH 500V 8A TO220AB

Supplier's Site
Transistor - 16352329 - Radwell International
Willingboro, NJ, United States
Transistor
16352329
Transistor 16352329
TRANSISTOR, POWER FIELD-EFFECT TRANSISTOR, 8A , 500V, 0.85OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, POWER FIELD-EFFECT TRANSISTOR, 8A , 500V, 0.85OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRF840APBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF840APBF
Single FETs, MOSFETs IRF840APBF
MOSFET N-CH 500V 8A TO220AB

MOSFET N-CH 500V 8A TO220AB

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-30V - 70078867 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-30V
70078867
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-30V 70078867
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-30V

Supplier's Site
Mosfet Transistor, N Channel, 8 A, 500 V, 850 Mohm, 10 V, 4 V Rohs Compliant Vishay - 38K2859 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 8 A, 500 V, 850 Mohm, 10 V, 4 V Rohs Compliant Vishay
38K2859
Mosfet Transistor, N Channel, 8 A, 500 V, 850 Mohm, 10 V, 4 V Rohs Compliant Vishay 38K2859
MOSFET Transistor, N Channel, 8 A, 500 V, 850 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 8 A, 500 V, 850 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017545-IRF840APBF 5429440 1780835 IRF840APBF-ND 2088-IRF840APBF IRF840APBF IRF840APBF IRF840APBF 16352329 IRF840APBF 70078867 38K2859
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF840APBF MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 500V 8A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8A;TO-220AB;PD 125W;VGS +/-30V Mosfet Transistor, N Channel, 8 A, 500 V, 850 Mohm, 10 V, 4 V Rohs Compliant Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 500 volts 500 volts 500 volts 500 volts
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220AB TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-3
Unlock Full Specs
to access all available technical data