Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF830AS

Description
N-Channel 500V 5A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 500V 5A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF830AS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF830AS-ND
Single FETs, MOSFETs IRF830AS-ND
N-Channel 500V 5A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 5A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
500V 5A MOSFET Transistor
278-IRF830AS
500V 5A MOSFET Transistor 278-IRF830AS
MOSFET N-CH 500V 5A D2PAK Product overview: IRF830AS from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830AS can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 5A D2PAK Product overview: IRF830AS from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF830AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRF830AS - 1187398-IRF830AS - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF830AS
1187398-IRF830AS
FETs - Single - IRF830AS 1187398-IRF830AS
Manufacturer: Vishay Siliconix Win Source Part Number: 1187398-IRF830AS Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.1W, 74W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 5A Rds On (Maximum) at Id, Vgs: 1.4Ohm at 3A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 24nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 620pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187398-IRF830AS
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.1W, 74W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 5A
Rds On (Maximum) at Id, Vgs: 1.4Ohm at 3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 24nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 620pF at 25V

Buy Now
MOSFET N-CH 500V 5A D2PAK - 880-IRF830AS - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 5A D2PAK
880-IRF830AS
MOSFET N-CH 500V 5A D2PAK 880-IRF830AS
MOSFET N-CH 500V 5A D2PAK

MOSFET N-CH 500V 5A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF830AS-ND 278-IRF830AS 1187398-IRF830AS 880-IRF830AS
Product Name Single FETs, MOSFETs 500V 5A MOSFET Transistor FETs - Single - IRF830AS MOSFET N-CH 500V 5A D2PAK
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263; SOT3
PD 3100 milliwatts 3100 to 74000 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data