Manufacturer: Vishay Siliconix
Win Source Part Number: 777037-IRF820STRRPBF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc)
Family Name: IRF820S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 360pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 1.5A, 10V
Alternative Parts (Cross-Reference): 2SK1494-Z; PHB3N50E; 2SK2993(SM,Q); 2SK1493-Z;
Introduction Date: July 05, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
N-Channel 500V 2.5A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 500V 2.5A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 500V 2.5A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 500V 2.5A D2PAK Product overview: IRF820STRRPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF820STRRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 2.5A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 777037-IRF820STRRPBF | 742-IRF820STRRPBFTR-ND | 278-IRF820STRRPBF | IRF820STRRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820STRRPBF | Single FETs, MOSFETs | 500V 2.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 3100 to 50000 milliwatts | 3100 milliwatts |