Vishay Intertechnology, Inc. N-Channel 500V 2.5A 3 Ohm MOSFET Transistor IRF820STRLPBF

Description
500V N-Channel MOSFET, 2.5A, 3 Ohm, TO-263 Product overview: IRF820STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.5A, 3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, 3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF820STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V N-Channel MOSFET, 2.5A, 3 Ohm, TO-263 Product overview: IRF820STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.5A, 3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, 3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF820STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 2.5A 3 Ohm MOSFET Transistor
278-IRF820STRLPBF
N-Channel 500V 2.5A 3 Ohm MOSFET Transistor 278-IRF820STRLPBF
500V N-Channel MOSFET, 2.5A, 3 Ohm, TO-263 Product overview: IRF820STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.5A, 3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, 3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF820STRLPBF can be used for catalog matching and distributor lookup.

500V N-Channel MOSFET, 2.5A, 3 Ohm, TO-263 Product overview: IRF820STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.5A, 3 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, 3 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF820STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF820STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF820STRLPBFTR-ND
Single FETs, MOSFETs IRF820STRLPBFTR-ND
N-Channel 500V 2.5A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 2.5A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF820STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF820STRLPBFDKR-ND
Single FETs, MOSFETs IRF820STRLPBFDKR-ND
N-Channel 500V 2.5A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 2.5A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF820STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF820STRLPBFCT-ND
Single FETs, MOSFETs IRF820STRLPBFCT-ND
N-Channel 500V 2.5A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 2.5A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820STRLPBF - 777036-IRF820STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820STRLPBF
777036-IRF820STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820STRLPBF 777036-IRF820STRLPBF
Manufacturer: Vishay Siliconix Win Source Part Number: 777036-IRF820STRLPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc) Family Name: IRF820S Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 360pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 50W (Tc) Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 1.5A, 10V Alternative Parts (Cross-Reference): 2SK1494-Z; PHB3N50E; 2SK2993(SM,Q); 2SK1493-Z; Introduction Date: July 05, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 777036-IRF820STRLPBF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.5A (Tc)
Family Name: IRF820S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 24nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 360pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 3 Ohm @ 1.5A, 10V
Alternative Parts (Cross-Reference): 2SK1494-Z; PHB3N50E; 2SK2993(SM,Q); 2SK1493-Z;
Introduction Date: July 05, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF820STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF820STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF820STRLPBF
MOSFET N-CH 500V 2.5A D2PAK

MOSFET N-CH 500V 2.5A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 500V 2.5 Amp

MOSFET N-Chan 500V 2.5 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF820STRLPBF IRF820STRLPBFTR-ND 777036-IRF820STRLPBF IRF820STRLPBF IRF820STRLPBF
Product Name N-Channel 500V 2.5A 3 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820STRLPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data