Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSISTORS
VISHAY INTERTECHNOLOGY, INC.
IRF820ASTRR -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - FETS, MOSFETS
Vishay Intertechnology, Inc.
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF820ASTRR
Description
MOSFET N-CH 500V 2.5A D2PAK
Shenzhen Shengyu Electronics Technology Limited
Done
Description
MOSFET N-CH 500V 2.5A D2PAK
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF820ASTRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF820ASTRR
MOSFET N-CH 500V 2.5A D2PAK
MOSFET N-CH 500V 2.5A D2PAK
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
RF Transistors
Product Number
IRF820ASTRR
Product Name
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type
+/- 30V
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Small Signal Switching Transistor
2N2907A
View Details
Infineon Technologies AG
40V 57A MOSFET Transistor
AUIRF8739L2TR
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement
V
(BR)DSS
40 volts
View Details
7
suppliers
Qorvo
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
QPD0060
Specs
Transistor Technology / Material
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type
DFN
Power Gain
25 dB
View Details
JiuJiang Ingiant Technology Co., Ltd.
Current Collector high-performance aviation current collector DHK160-3-90A for an aerospace
View Details