Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF820ALPBF

Description
N-Channel 500V 2.5A (Tc) 50W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 500V 2.5A (Tc) 50W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRF820ALPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRF820ALPBF-ND
Single FETs, MOSFETs 742-IRF820ALPBF-ND
N-Channel 500V 2.5A (Tc) 50W (Tc) Through Hole I2PAK

N-Channel 500V 2.5A (Tc) 50W (Tc) Through Hole I2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820ALPBF - 1046748-IRF820ALPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820ALPBF
1046748-IRF820ALPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820ALPBF 1046748-IRF820ALPBF
Manufacturer: Vishay Win Source Part Number: 1046748-IRF820ALPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 340pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046748-IRF820ALPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 340pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 2.5A MOSFET Transistor
278-IRF820ALPBF
N-Channel 500V 2.5A MOSFET Transistor 278-IRF820ALPBF
N-Channel MOSFET, 500V, 2.5A, 3R, TO-262 Product overview: IRF820ALPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF820ALPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 2.5A, 3R, TO-262 Product overview: IRF820ALPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF820ALPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET TO-26

MOSFET N-CH 500V HEXFET MOSFET TO-26

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF820ALPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF820ALPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF820ALPBF
MOSFET N-CH 500V 2.5A I2PAK

MOSFET N-CH 500V 2.5A I2PAK

Supplier's Site
Transistor - 16352261 - Radwell International
Willingboro, NJ, United States
Transistor
16352261
Transistor 16352261
PRICE/EA (MIN PURCH= 1000) - N CHANNEL MOSFET, 500V, 2.5A I2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2.5A; DRAIN SOURCE VOLTAG. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA (MIN PURCH= 1000) - N CHANNEL MOSFET, 500V, 2.5A I2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2.5A; DRAIN SOURCE VOLTAG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 742-IRF820ALPBF-ND 1046748-IRF820ALPBF 278-IRF820ALPBF IRF820ALPBF IRF820ALPBF 16352261
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF820ALPBF N-Channel 500V 2.5A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; I2PAK TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

JFET - UJ3N120070K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
Single FETs, MOSFETs - 94-2386-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers