Manufacturer: Vishay Siliconix
Win Source Part Number: 1187261-IRF740LC
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 125W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 10A
Rds On (Maximum) at Id, Vgs: 550mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 39nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1100pF at 25V
N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220AB
MOSFET N-CH 400V 10A TO220AB Product overview: IRF740LC from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740LC can be used for catalog matching and distributor lookup.
MOSFET N-CH 400V 10A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187261-IRF740LC | IRF740LC-ND | 278-IRF740LC | IRF740LC |
| Product Name | FETs - Single - IRF740LC | Single FETs, MOSFETs | 400V 10A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 400 volts | |||
| QG | 39 nC | |||
| PD | 125000 milliwatts | 125000 milliwatts |