Manufacturer: Vishay
Win Source Part Number: 1187258-IRF740ASTRRP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Family Name: IRF740AS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 400V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 36nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1030pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 3.1W (Ta), 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 550 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): IRFW740BTM; IRFW740BTM__NL; IRFW740B;
Introduction Date: October 15, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)
N-Channel MOSFET, 400V, 10A, 550mR Rds On, D2PAK Product overview: IRF740ASTRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740ASTRRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 400V 10A D2PAK
MOSFET N-CH 400V HEXFET MOSFET D2-PA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187258-IRF740ASTRRPBF | IRF740ASTRRPBF-ND | 278-IRF740ASTRRPBF | IRF740ASTRRPBF | IRF740ASTRRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF740ASTRRPBF | Single FETs, MOSFETs | N-Channel 400V 10A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| QG | 36 nC | ||||
| PD | 3100 to 125000 milliwatts | 125000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |