Manufacturer: Vishay Siliconix
Win Source Part Number: 1187256-IRF740AL
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: I2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 3.1W, 125W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 10A
Rds On (Maximum) at Id, Vgs: 550mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1030pF at 25V
MOSFET N-CH 400V 10A I2PAK Product overview: IRF740AL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740AL can be used for catalog matching and distributor lookup.
N-Channel 400V 10A (Tc) 3.1W (Ta), 125W (Tc) Through Hole I2PAK
MOSFET N-CH 400V 10A TO-262
Integrated Circuits (ICs) - Transistors - MOSFETs
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187256-IRF740AL | 278-IRF740AL | IRF740AL-ND | 880-IRF740AL | IRF740AL |
| Product Name | FETs - Single - IRF740AL | 400V 10A MOSFET Transistor | Single FETs, MOSFETs | MOSFET N-CH 400V 10A TO-262 | Integrated Circuits (ICs) - Transistors - MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 400 volts | ||||
| PD | 3100 to 125000 milliwatts | 3100 milliwatts | 3100 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |