Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF740A

Description
N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF740A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF740A-ND
Single FETs, MOSFETs IRF740A-ND
N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 400V 10A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
FETs - Single - IRF740A - 1187255-IRF740A - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF740A
1187255-IRF740A
FETs - Single - IRF740A 1187255-IRF740A
Manufacturer: Vishay Siliconix Win Source Part Number: 1187255-IRF740A Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 125W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 10A Rds On (Maximum) at Id, Vgs: 550mOhm at 6A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 1030pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187255-IRF740A
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 125W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 10A
Rds On (Maximum) at Id, Vgs: 550mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1030pF at 25V

Buy Now
Singapore, Singapore
400V 10A MOSFET Transistor
278-IRF740A
400V 10A MOSFET Transistor 278-IRF740A
MOSFET N-CH 400V 10A TO220AB Product overview: IRF740A from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740A can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 10A TO220AB Product overview: IRF740A from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF740A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 400V 10A TO-220AB - 880-IRF740A - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 400V 10A TO-220AB
880-IRF740A
MOSFET N-CH 400V 10A TO-220AB 880-IRF740A
MOSFET N-CH 400V 10A TO-220AB

MOSFET N-CH 400V 10A TO-220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF740A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF740A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF740A
MOSFET N-CH 400V 10A TO220AB

MOSFET N-CH 400V 10A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF740A-ND 1187255-IRF740A 278-IRF740A 880-IRF740A IRF740A
Product Name Single FETs, MOSFETs FETs - Single - IRF740A 400V 10A MOSFET Transistor MOSFET N-CH 400V 10A TO-220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 Tube TO-220; TO-220-3
V(BR)DSS 400 volts 400 volts
QG 36 nC
Unlock Full Specs
to access all available technical data