Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF730ASTRRPBF

Description
N-Channel 400V 5.5A (Tc) 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 400V 5.5A (Tc) 74W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF730ASTRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF730ASTRRPBF-ND
Single FETs, MOSFETs IRF730ASTRRPBF-ND
N-Channel 400V 5.5A (Tc) 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 5.5A (Tc) 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730ASTRRPBF - 1187199-IRF730ASTRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730ASTRRPBF
1187199-IRF730ASTRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730ASTRRPBF 1187199-IRF730ASTRRPBF
Manufacturer: Vishay Win Source Part Number: 1187199-IRF730ASTRRP BF Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc) Part Status: Obsolete(EOL) Family Name: IRF730AS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: D2PAK Channel Type Type: N Drain Source Voltage: 400V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 22nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 600pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 74W (Tc) Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 3.3A, 10V Alternative Parts (Cross-Reference): FQB6N40C; FQB6N40CTM_NL; FQB6N40CTM; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1187199-IRF730ASTRRPBF
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRF730AS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 400V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 22nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 600pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 74W (Tc)
Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 3.3A, 10V
Alternative Parts (Cross-Reference): FQB6N40C; FQB6N40CTM_NL; FQB6N40CTM;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF730ASTRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF730ASTRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF730ASTRRPBF
MOSFET N-CH 400V 5.5A D2PAK

MOSFET N-CH 400V 5.5A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET RF Transistors
Product Number IRF730ASTRRPBF-ND 1187199-IRF730ASTRRPBF IRF730ASTRRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730ASTRRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
QG 22 nC
Unlock Full Specs
to access all available technical data