Vishay Intertechnology, Inc. 400V 5.5A MOSFET Transistor IRF730ASTRL

Description
MOSFET N-CH 400V 5.5A D2PAK Product overview: IRF730ASTRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF730ASTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 400V 5.5A D2PAK Product overview: IRF730ASTRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF730ASTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 5.5A MOSFET Transistor
278-IRF730ASTRL
400V 5.5A MOSFET Transistor 278-IRF730ASTRL
MOSFET N-CH 400V 5.5A D2PAK Product overview: IRF730ASTRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF730ASTRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 5.5A D2PAK Product overview: IRF730ASTRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF730ASTRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRF730ASTRL - 1187198-IRF730ASTRL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF730ASTRL
1187198-IRF730ASTRL
FETs - Single - IRF730ASTRL 1187198-IRF730ASTRL
Manufacturer: Vishay Siliconix Win Source Part Number: 1187198-IRF730ASTRL Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 74W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 5.5A Rds On (Maximum) at Id, Vgs: 1Ohm at 3.3A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 600pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187198-IRF730ASTRL
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 74W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 5.5A
Rds On (Maximum) at Id, Vgs: 1Ohm at 3.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 600pF at 25V

Buy Now
Single FETs, MOSFETs - IRF730ASTRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF730ASTRL-ND
Single FETs, MOSFETs IRF730ASTRL-ND
N-Channel 400V 5.5A (Tc) 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 400V 5.5A (Tc) 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF730ASTRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF730ASTRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF730ASTRL
MOSFET N-CH 400V 5.5A D2PAK

MOSFET N-CH 400V 5.5A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 278-IRF730ASTRL 1187198-IRF730ASTRL IRF730ASTRL-ND IRF730ASTRL
Product Name 400V 5.5A MOSFET Transistor FETs - Single - IRF730ASTRL Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 74000 milliwatts 74000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB +/- 30V
Packing Method Tape & Reel (TR) Tape Reel; Tape and Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data