Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF730ALPBF

Description
N-Channel 400V 5.5A (Tc) 74W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 400V 5.5A (Tc) 74W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF730ALPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF730ALPBF-ND
Single FETs, MOSFETs IRF730ALPBF-ND
N-Channel 400V 5.5A (Tc) 74W (Tc) Through Hole I2PAK

N-Channel 400V 5.5A (Tc) 74W (Tc) Through Hole I2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730ALPBF - 1046595-IRF730ALPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730ALPBF
1046595-IRF730ALPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730ALPBF 1046595-IRF730ALPBF
Manufacturer: Vishay Win Source Part Number: 1046595-IRF730ALPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046595-IRF730ALPBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 3.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF730ALPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF730ALPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF730ALPBF
MOSFET N-CH 400V 5.5A I2PAK

MOSFET N-CH 400V 5.5A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF730ALPBF-ND 1046595-IRF730ALPBF IRF730ALPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF730ALPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; I2PAK TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF7759L2TRCT-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
9 suppliers