Manufacturer: Vishay Siliconix
Win Source Part Number: 1187177-IRF720S
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.1W, 50W
Alternative Parts (Cross-Reference): PHB4N40E; PHB4ND40E; IRFW720TM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 3.3A
Rds On (Maximum) at Id, Vgs: 1.8Ohm at 2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 410pF at 25V
MOSFET N-CH 400V 3.3A D2PAK Product overview: IRF720S from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF720S can be used for catalog matching and distributor lookup.
N-Channel 400V 3.3A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 400V 3.3A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1187177-IRF720S | 278-IRF720S | IRF720S-ND | IRF720S |
| Product Name | FETs - Single - IRF720S | 400V 3.3A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 400 volts | |||
| QG | 20 nC | |||
| PD | 3100 to 50000 milliwatts | 3100 milliwatts |