N-Channel 400V 3.3A (Tc) 50W (Tc) Through Hole TO-220AB
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187170-IRF720
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.samsung.com/Prod
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 50W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 3.3A
Rds On (Maximum) at Id, Vgs: 1.8Ohm at 2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 410pF at 25V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | IRF720-ND | 1187170-IRF720 |
| Product Name | Single FETs, MOSFETs | FETs - Single - IRF720 |
| Polarity | N-Channel | N-Channel; N-Channel |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 |
| V(BR)DSS | 400 volts | |
| QG | 20 nC |