Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644STRLPBF IRF644STRLPBF

Description
Manufacturer: Vishay Win Source Part Number: 159676-IRF644STRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 159676-IRF644STRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644STRLPBF - 159676-IRF644STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644STRLPBF
159676-IRF644STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644STRLPBF 159676-IRF644STRLPBF
Manufacturer: Vishay Win Source Part Number: 159676-IRF644STRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 8.4A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 159676-IRF644STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 8.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRF644STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF644STRLPBFTR-ND
Single FETs, MOSFETs IRF644STRLPBFTR-ND
N-Channel 250V 14A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 250V 14A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF644STRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF644STRLPBFCT-ND
Single FETs, MOSFETs IRF644STRLPBFCT-ND
N-Channel 250V 14A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 250V 14A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRF644STRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF644STRLPBFDKR-ND
Single FETs, MOSFETs IRF644STRLPBFDKR-ND
N-Channel 250V 14A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 250V 14A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V 14A MOSFET Transistor
278-IRF644STRLPBF
N-Channel 250V 14A MOSFET Transistor 278-IRF644STRLPBF
N-Channel MOSFET, 250V, 14A, 280mR, TO-263-3 Product overview: IRF644STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF644STRLPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 14A, 280mR, TO-263-3 Product overview: IRF644STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF644STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 250V 14A D2PAK - 880-IRF644STRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 14A D2PAK
880-IRF644STRLPBF
MOSFET N-CH 250V 14A D2PAK 880-IRF644STRLPBF
MOSFET N-CH 250V 14A D2PAK

MOSFET N-CH 250V 14A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF644STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF644STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF644STRLPBF
MOSFET N-CH 250V 14A D2PAK

MOSFET N-CH 250V 14A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 250V 14 Amp

MOSFET N-Chan 250V 14 Amp

Buy Now Datasheet
Single FETs, MOSFETs - IRF644STRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF644STRLPBF
Single FETs, MOSFETs IRF644STRLPBF
MOSFET N-CH 250V 14A D2PAK

MOSFET N-CH 250V 14A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159676-IRF644STRLPBF IRF644STRLPBFTR-ND 278-IRF644STRLPBF 880-IRF644STRLPBF IRF644STRLPBF IRF644STRLPBF IRF644STRLPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644STRLPBF Single FETs, MOSFETs N-Channel 250V 14A MOSFET Transistor MOSFET N-CH 250V 14A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 250 volts 250 volts
PD 3100 to 125000 milliwatts 3100 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data