Manufacturer: Vishay
Win Source Part Number: 1187124-IRF644NLPBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRF644
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: I2PAK
Channel Type Type: N
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 54nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1060pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 150W (Tc)
Rds On (Maximum) @ Id, Vgs: 240 mOhm @ 8.4A, 10V
Alternative Parts (Cross-Reference): IRFI644BTU_FP001; IRFI644BTU; IRFI644B;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
N-Channel 250V 14A (Tc) 150W (Tc) Through Hole I2PAK
MOSFET N-CH 250V 14A I2PAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | 1187124-IRF644NLPBF | IRF644NLPBF-ND | IRF644NLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF644NLPBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| QG | 54 nC | ||
| PD | 150000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) |