Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF640STRL

Description
N-Channel 200V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 200V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF640STRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF640STRL-ND
Single FETs, MOSFETs IRF640STRL-ND
N-Channel 200V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 18A (Tc) 3.1W (Ta), 130W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 18A MOSFET Transistor
278-IRF640STRL
N-Channel 200V 18A MOSFET Transistor 278-IRF640STRL
200V 18A N-Channel MOSFET D2PAK 180mR RdsOn Product overview: IRF640STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF640STRL can be used for catalog matching and distributor lookup.

200V 18A N-Channel MOSFET D2PAK 180mR RdsOn Product overview: IRF640STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF640STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRF640STRL - 1187118-IRF640STRL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF640STRL
1187118-IRF640STRL
FETs - Single - IRF640STRL 1187118-IRF640STRL
Manufacturer: Vishay Siliconix Win Source Part Number: 1187118-IRF640STRL Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.1W, 130W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 18A Rds On (Maximum) at Id, Vgs: 180mOhm at 11A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 70nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187118-IRF640STRL
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.1W, 130W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 18A
Rds On (Maximum) at Id, Vgs: 180mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 70nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF640STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF640STRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF640STRL
MOSFET N-CH 200V 18A D2PAK

MOSFET N-CH 200V 18A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRF640STRL-ND 278-IRF640STRL 1187118-IRF640STRL IRF640STRL
Product Name Single FETs, MOSFETs N-Channel 200V 18A MOSFET Transistor FETs - Single - IRF640STRL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 +/- 20V
PD 130000 milliwatts 3100 to 130000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data