Vishay Intertechnology, Inc. Fixed Inductors IRF46ER122K

Description
1.2mH Unshielded Inductor 180mA 9Ohm Max Axial
Request a Quote Datasheet
Description
1.2mH Unshielded Inductor 180mA 9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IRF46ER122K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IRF46ER122K-ND
Fixed Inductors IRF46ER122K-ND
1.2mH Unshielded Inductor 180mA 9Ohm Max Axial

1.2mH Unshielded Inductor 180mA 9Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IRF46ER122K-ND
Product Name Fixed Inductors
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
560MA 174MOHM Inductor and Choke - 71-0302CS-15NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Inductance Range 0.0150 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details