Vishay Intertechnology, Inc. Fixed Inductors IRF36ER2R2K

Description
2.2µH Unshielded Inductor 750mA 350mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 750mA 350mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IRF36ER2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IRF36ER2R2K-ND
Fixed Inductors IRF36ER2R2K-ND
2.2µH Unshielded Inductor 750mA 350mOhm Max Axial

2.2µH Unshielded Inductor 750mA 350mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IRF36ER2R2K-ND
Product Name Fixed Inductors
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Lead Style Radial; Radial
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details