Vishay Intertechnology, Inc. Fixed Inductors IRF36ER1R8K

Description
1.8µH Unshielded Inductor 790mA 320mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Unshielded Inductor 790mA 320mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IRF36ER1R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IRF36ER1R8K-ND
Fixed Inductors IRF36ER1R8K-ND
1.8µH Unshielded Inductor 790mA 320mOhm Max Axial

1.8µH Unshielded Inductor 790mA 320mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IRF36ER1R8K-ND
Product Name Fixed Inductors
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
High Frequency & RF Inductors - 2-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0280 microH
View Details
2 suppliers
Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details