Vishay Intertechnology, Inc. Fixed Inductors IRF36ER100K

Description
10µH Unshielded Inductor 500mA 580mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Inductor 500mA 580mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IRF36ER100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IRF36ER100K-ND
Fixed Inductors IRF36ER100K-ND
10µH Unshielded Inductor 500mA 580mOhm Max Axial

10µH Unshielded Inductor 500mA 580mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - IRF36ER100K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IRF36ER100K
Fixed Inductors IRF36ER100K
FIXED IND 10UH 500MA 580 MOHM TH

FIXED IND 10UH 500MA 580 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IRF36ER100K-ND IRF36ER100K
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details