Vishay Intertechnology, Inc. Fixed Inductors IRF24ER330K

Description
33µH Unshielded Inductor 255mA 1.5Ohm Max Axial
Request a Quote Datasheet
Description
33µH Unshielded Inductor 255mA 1.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IRF24ER330K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IRF24ER330K-ND
Fixed Inductors IRF24ER330K-ND
33µH Unshielded Inductor 255mA 1.5Ohm Max Axial

33µH Unshielded Inductor 255mA 1.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IRF24ER330K-ND
Product Name Fixed Inductors
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27000 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details