Vishay Intertechnology, Inc. 500V 8A TO220 MOSFET Transistor IRC840PBF

Description
MOSFET N-CH 500V 8A TO220-5 Product overview: IRC840PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRC840PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 8A TO220-5 Product overview: IRC840PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRC840PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V 8A TO220 MOSFET Transistor - 278-IRC840PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500V 8A TO220 MOSFET Transistor
278-IRC840PBF
500V 8A TO220 MOSFET Transistor 278-IRC840PBF
MOSFET N-CH 500V 8A TO220-5 Product overview: IRC840PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRC840PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 8A TO220-5 Product overview: IRC840PBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRC840PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRC840PBF - 1186856-IRC840PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRC840PBF
1186856-IRC840PBF
FETs - Single - IRC840PBF 1186856-IRC840PBF
Manufacturer: Vishay Siliconix Win Source Part Number: 1186856-IRC840PBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET FET Feature: Current Sensing Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-5 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-5 Power Dissipation (Maximum): 125W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 8A Rds On (Maximum) at Id, Vgs: 850mOhm at 4.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 67nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1186856-IRC840PBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
FET Feature: Current Sensing
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-5
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-5
Power Dissipation (Maximum): 125W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 8A
Rds On (Maximum) at Id, Vgs: 850mOhm at 4.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 67nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRC840PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRC840PBF
MOSFET N-CH 500V 8A TO220-5

MOSFET N-CH 500V 8A TO220-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-IRC840PBF 1186856-IRC840PBF IRC840PBF
Product Name 500V 8A TO220 MOSFET Transistor FETs - Single - IRC840PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 125000 milliwatts 125000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; SOT3 TO-220; TO-220-5
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data