Vishay Precision Group Fixed Inductors IPLA32L3R0KD

Description
3µH Shielded Planar Inductor 14A Nonstandard
Request a Quote Datasheet
Description
3µH Shielded Planar Inductor 14A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 716-1194-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
716-1194-ND
Fixed Inductors 716-1194-ND
3µH Shielded Planar Inductor 14A Nonstandard

3µH Shielded Planar Inductor 14A Nonstandard

Buy Now Datasheet
Inductor, Shielded, 3Uh, 10%, 14A; Product Range Vishay - 74AC1096 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3Uh, 10%, 14A; Product Range Vishay
74AC1096
Inductor, Shielded, 3Uh, 10%, 14A; Product Range Vishay 74AC1096
INDUCTOR, SHIELDED, 3UH, 10%, 14A; Product Range:IPLA 32 Series; Inductance:3µH; RMS Current (Irms):14A; Saturation Current (Isat):70A; DC Resistance Max:-; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3UH, 10%, 14A; Product Range:IPLA 32 Series; Inductance:3µH; RMS Current (Irms):14A; Saturation Current (Isat):70A; DC Resistance Max:-; Inductance Tolerance:± 10%; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 716-1194-ND 74AC1096
Product Name Fixed Inductors Inductor, Shielded, 3Uh, 10%, 14A; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 70000 milliamps 14000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details