Vishay Intertechnology, Inc. Fixed Inductors IMS05ST680K

Description
68µH Shielded Molded Inductor 170mA 2.7Ohm Max Axial
Request a Quote Datasheet
Description
68µH Shielded Molded Inductor 170mA 2.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ST680K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ST680K-ND
Fixed Inductors IMS05ST680K-ND
68µH Shielded Molded Inductor 170mA 2.7Ohm Max Axial

68µH Shielded Molded Inductor 170mA 2.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ST680K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678235 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 11 microH
View Details
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details