Vishay Intertechnology, Inc. Fixed Inductors IMS05ST5R6J

Description
5.6µH Shielded Molded Inductor 335mA 720mOhm Max Axial
Request a Quote Datasheet
Description
5.6µH Shielded Molded Inductor 335mA 720mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ST5R6J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ST5R6J-ND
Fixed Inductors IMS05ST5R6J-ND
5.6µH Shielded Molded Inductor 335mA 720mOhm Max Axial

5.6µH Shielded Molded Inductor 335mA 720mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ST5R6J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details