Vishay Intertechnology, Inc. Fixed Inductors IMS05ST3R3J

Description
3.3µH Shielded Molded Inductor 480mA 350mOhm Max Axial
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 480mA 350mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ST3R3J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ST3R3J-ND
Fixed Inductors IMS05ST3R3J-ND
3.3µH Shielded Molded Inductor 480mA 350mOhm Max Axial

3.3µH Shielded Molded Inductor 480mA 350mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ST3R3J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers