Vishay Intertechnology, Inc. Fixed Inductors IMS05ST390J

Description
39µH Shielded Molded Inductor 205mA 1.93Ohm Max Axial
Request a Quote Datasheet
Description
39µH Shielded Molded Inductor 205mA 1.93Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ST390J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ST390J-ND
Fixed Inductors IMS05ST390J-ND
39µH Shielded Molded Inductor 205mA 1.93Ohm Max Axial

39µH Shielded Molded Inductor 205mA 1.93Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ST390J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
Fixed Inductors - 0402CS-4N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers