Vishay Intertechnology, Inc. Fixed Inductors IMS05ST270K

Description
27µH Shielded Molded Inductor 260mA 1.19Ohm Max Axial
Request a Quote Datasheet
Description
27µH Shielded Molded Inductor 260mA 1.19Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ST270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ST270K-ND
Fixed Inductors IMS05ST270K-ND
27µH Shielded Molded Inductor 260mA 1.19Ohm Max Axial

27µH Shielded Molded Inductor 260mA 1.19Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ST270K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details