Vishay Intertechnology, Inc. Fixed Inductors IMS05ST220K

Description
22µH Shielded Molded Inductor 290mA 960mOhm Max Axial
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 290mA 960mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ST220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ST220K-ND
Fixed Inductors IMS05ST220K-ND
22µH Shielded Molded Inductor 290mA 960mOhm Max Axial

22µH Shielded Molded Inductor 290mA 960mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ST220K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers