Vishay Intertechnology, Inc. Fixed Inductors IMS05ST120K

Description
12µH Shielded Molded Inductor 200mA 2Ohm Max Axial
Request a Quote Datasheet
Description
12µH Shielded Molded Inductor 200mA 2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ST120K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ST120K-ND
Fixed Inductors IMS05ST120K-ND
12µH Shielded Molded Inductor 200mA 2Ohm Max Axial

12µH Shielded Molded Inductor 200mA 2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ST120K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 55
View Details
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers