Vishay Intertechnology, Inc. Fixed Inductors IMS05SHR68K

Description
680nH Shielded Molded Inductor 420mA 450mOhm Max Axial
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 420mA 450mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05SHR68K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05SHR68K-ND
Fixed Inductors IMS05SHR68K-ND
680nH Shielded Molded Inductor 420mA 450mOhm Max Axial

680nH Shielded Molded Inductor 420mA 450mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05SHR68K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details