Vishay Intertechnology, Inc. Fixed Inductors IMS05SH1R0K

Description
1µH Shielded Molded Inductor 1.07A 70mOhm Max Axial
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 1.07A 70mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05SH1R0K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05SH1R0K-ND
Fixed Inductors IMS05SH1R0K-ND
1µH Shielded Molded Inductor 1.07A 70mOhm Max Axial

1µH Shielded Molded Inductor 1.07A 70mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05SH1R0K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620211 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N5 0201DS-8N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details