Vishay Intertechnology, Inc. Fixed Inductors IMS05SH151K

Description
150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial
Request a Quote Datasheet
Description
150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05SH151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05SH151K-ND
Fixed Inductors IMS05SH151K-ND
150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial

150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05SH151K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678550 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers