Vishay Intertechnology, Inc. Fixed Inductors IMS05RU470K

Description
47µH Shielded Molded Inductor 195mA 2.11Ohm Max Axial
Request a Quote Datasheet
Description
47µH Shielded Molded Inductor 195mA 2.11Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05RU470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05RU470K-ND
Fixed Inductors IMS05RU470K-ND
47µH Shielded Molded Inductor 195mA 2.11Ohm Max Axial

47µH Shielded Molded Inductor 195mA 2.11Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05RU470K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details