Vishay Intertechnology, Inc. Fixed Inductors IMS05RU1R5K

Description
1.5µH Shielded Molded Inductor 815mA 120mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 815mA 120mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05RU1R5K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05RU1R5K-ND
Fixed Inductors IMS05RU1R5K-ND
1.5µH Shielded Molded Inductor 815mA 120mOhm Max Axial

1.5µH Shielded Molded Inductor 815mA 120mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05RU1R5K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
High Frequency & RF Inductors - 1624009-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1 microH
View Details
2 suppliers