Vishay Intertechnology, Inc. Fixed Inductors IMS05RU1R2K

Description
1.2µH Shielded Molded Inductor 895mA 100mOhm Max Axial
Request a Quote Datasheet
Description
1.2µH Shielded Molded Inductor 895mA 100mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05RU1R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05RU1R2K-ND
Fixed Inductors IMS05RU1R2K-ND
1.2µH Shielded Molded Inductor 895mA 100mOhm Max Axial

1.2µH Shielded Molded Inductor 895mA 100mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05RU1R2K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-N75 026011C-N75XJRW , 026011C-N75XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers