Vishay Intertechnology, Inc. Fixed Inductors IMS05RU151J

Description
150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial
Request a Quote Datasheet
Description
150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05RU151J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05RU151J-ND
Fixed Inductors IMS05RU151J-ND
150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial

150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05RU151J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
High Frequency & RF Inductors - 1623947-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 22 microH
View Details
2 suppliers
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers