Vishay Intertechnology, Inc. Fixed Inductors IMS05ER6R8K

Description
6.8µH Shielded Molded Inductor 280mA 1.02Ohm Max Axial
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 280mA 1.02Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ER6R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ER6R8K-ND
Fixed Inductors IMS05ER6R8K-ND
6.8µH Shielded Molded Inductor 280mA 1.02Ohm Max Axial

6.8µH Shielded Molded Inductor 280mA 1.02Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ER6R8K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
Leaded Inductors - 1670169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details