Vishay Precision Group Lvr-5 .02 3% S73 Vishay IMS-5 120 10% B08

Description
LVR-5 .02 3% S73
Description
LVR-5 .02 3% S73

Suppliers

Company
Product
Description
Supplier Links
Lvr-5 .02 3% S73 Vishay - 45C6315 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .02 3% S73 Vishay
45C6315
Lvr-5 .02 3% S73 Vishay 45C6315
LVR-5 .02 3% S73

LVR-5 .02 3% S73

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45C6315
Product Name Lvr-5 .02 3% S73 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details